ASD-STAN PREN 4531-101

Aerospace series Connectors, optical, circular, single and multipin, coupled by triple start threaded ring Flush contacts Part 101: Optical contact for EN 4641 multimode cable - 55 °C to 125 °C Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2014
Status: active
Page Count: 10
scope:

This standard defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter cable.

Document History

ASD-STAN PREN 4531-101
July 1, 2014
Aerospace series Connectors, optical, circular, single and multipin, coupled by triple start threaded ring Flush contacts Part 101: Optical contact for EN 4641 multimode cable - 55 °C to 125 °C Product standard
This standard defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter...
December 31, 2010
Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C Product standard
This standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 + 0,1) mm diameter cable EN 4641-100.
February 1, 2005
Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 101: Optical contact for EN C2\10\A cable-55 degrees celsius to 125 degrees celsius Product Standard
A description is not available for this item.

References

Advertisement