NFPA 18A

Standard on Water Additives for Fire Control and Vapor Mitigation

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2011
Status: inactive
Page Count: 32
scope:

This standard provides the minimum requirements for water additives used for the control and/or suppression of ClassAand Class B fires and the mitigation of flammable vapors.

Purpose.

This standard is intended for the use and guidance of those responsible for purchasing, testing, listing, and using water additives for use on fires in Class A and Class B fuels.

Document History

18A
January 1, 2022
Standard on Water Additives for Fire Control and Vapor Mitigation
This standard provides the minimum requirements for water additives used for the control and/or suppression of Class A, Class B, Class C, Class D, Class K, and lithium ion battery fires and the...
January 1, 2017
Standard on Water Additives for Fire Control and Vapor Mitigation
This standard provides the minimum requirements for water additives used for the control and/or suppression of Class A and Class B fires and the mitigation of flammable vapors. Purpose. This...
NFPA 18A
January 1, 2011
Standard on Water Additives for Fire Control and Vapor Mitigation
This standard provides the minimum requirements for water additives used for the control and/or suppression of ClassAand Class B fires and the mitigation of flammable vapors. Purpose. This standard...
January 1, 2007
Standard on Water Additives for Fire Control and Vapor Mitigation
This standard provides the minimum requirements for water additives used for the control and/or suppression of fire and mitigation of flammable vapors. Purpose. This standard is intended for the use...

References

Advertisement