GMKOREA EDS-M-5129

20% Glass Fiber and Talc Reinforced Polyamide 6

inactive
Buy Now
Organization: GMKOREA
Publication Date: 1 November 2010
Status: inactive
Page Count: 5
scope:

Note: Nothing in this standard supersedes applicable laws and regulations.

Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence.

Material Description.

Material Types.

Type 1. Raw materials that reinforced with glass fiber and talc to be low occurrence of bending after forming, and have especially excellent heat resistance and dimensional stability. Ex) Engine Cover.

Symbols. Material indication: > PA6-(TD+GF) 20 <. Detailed contents shall conform to the indication method of synthetic resin materials for vehicles. (Spec. No: GMW3116).

Typical Applications. This specification defines general requirements for raw materials of 20% glass fiber and talc reinforced polyamide 6 applied to interior or exterior parts of a vehicle. Details for typical applications see paragraph 1.1.1.

Remarks. Not applicable.

Document History

August 1, 2014
20% Glass Fiber and Talc Reinforced Polyamide 6
A description is not available for this item.
GMKOREA EDS-M-5129
November 1, 2010
20% Glass Fiber and Talc Reinforced Polyamide 6
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence....
August 7, 2007
20% GLASS FIBER AND TALC REINFORCED POLYAMIDE 6
This specification defines general requirements for raw materials of 20% glass fiber and talc reinforced polyamide 6 applied to interior or exterior parts of a vehicle.

References

Advertisement