IEC 61300-2-6
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-6: Tests – Tensile strength of coupling mechanism
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal service.
Document History
November 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-6: Tests – Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure the coupling mechanism of a connector set or connector and device combination withstands the axial loads likely to be applied during normal service,...
IEC 61300-2-6
December 1, 2010
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-6: Tests – Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
January 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
Scope and object
The purpose of this part of IEC 1300 is to ensure that the coupling mechanism of a connector set or connector-device combination will withstand the axial loads likely to be applied...