IEC 61300-2-6

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Scope and object

The purpose of this part of IEC 1300 is to ensure that the coupling mechanism of a connector set or connector-device combination will withstand the axial loads likely to be applied during normal service.

Document History

November 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-6: Tests – Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure the coupling mechanism of a connector set or connector and device combination withstands the axial loads likely to be applied during normal service,...
December 1, 2010
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-6: Tests – Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
IEC 61300-2-6
January 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
Scope and object The purpose of this part of IEC 1300 is to ensure that the coupling mechanism of a connector set or connector-device combination will withstand the axial loads likely to be applied...

References

Advertisement