CSA - CAN/CSA-ISO/IEC 13712-2-00 AMD 1

Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 52
scope:

Introduction

This amendment to Rec. X.881| ISO/IEC 13712-2 provides the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations - Probe, Acknowledge and Cancel - which are of general utility to designers of ROSE-based applications.

Document History

Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition
This Recommendation | International Standard provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations
Foreword IS0 (the International Organization for Standardization) and IEC (the International Electro technical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 13712-2-00 AMD 1
March 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Rec. X.881| ISO/IEC 13712-2 provides the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations - Probe, Acknowledge and...
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...
January 1, 2000
Information technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2000
Information technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...

References

Advertisement