CSA ISO/IEC 13712-2

Information technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2000
Status: active
Page Count: 45
ICS Code (IT applications in office work): 35.240.20
scope:

This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined in ITU-T Rec. X.880 I ISO/IEC 13712-1. Such an application context is described in terms of a collection of application service elements, in particular the Remote Operations Application Service Element (ROSE), which drives the general purpose protocol for invoking and reporting the returns of arbitrary operations.

The terms, definitions, and mechanisms defined in ITU-T Rec. X.880 I ISODEC 13712-1 apply here and are specialized for an OS1 realization as specified in this Recommendation I International Standard. This Recommendation I International Standard focuses on the services provided 'by ROSE, and the way ROSE is used. The ROSE services are provided by the use of the ROSE protocol (specified in a companion Recommendation I International Standard, ITU-T Rec. X.882 I ISODEC 137 12-3), in conjunction with the Association Control Service Element (ACSE) services (ITU-T Rec. X.217 I IS0 8649) and the ACSE protocoI (ITU-T Rec. X.227 1 IS0 8650), and, optionally, the Reliable Transfer Service Element (RTSE) services (ITU-T Rec. X.218 I ISO/IEC 9066-1) and the RTSE protocol (ITU-T Rec. X. 228 I ISOmEC 9066-2), and the Presentation service (ITU-T Rec. X.216 I ISO/IEC 8822).

No requirement is made for conformance to this Recommendation I International Standard

Document History

Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition
This Recommendation | International Standard provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations
Foreword IS0 (the International Organization for Standardization) and IEC (the International Electro technical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Rec. X.881| ISO/IEC 13712-2 provides the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations - Probe, Acknowledge and...
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...
January 1, 2000
Information technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Service Definition AMENDMENT 1 : Mapping to A-UNIT-DATA and built-in operations
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CSA ISO/IEC 13712-2
January 1, 2000
Information technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) service definition
This Recommendation I International Standard provides the framework for the realization as an OS1 application context of the abstracts concepts of operation package and association contract defined...

References

Advertisement