DSF/FprEN 544

Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling and provides a clause for evaluation of conformity. This European Standard does not include design requirements, installation techniques and roof system performance. This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to manufacturer's installation instructions, intended to be laid as covering for pitched roofs and/or wall cladding. This European Standard applies only to bitumen shingles with a mineral reinforcement, synthetic reinforcement or a mixture of the two. In case of multilayer shingles each layer need to have the same type of reinforcement and same type of coating (ref. to Clause 8).

Document History

September 14, 2011
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling...
February 26, 2007
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to...
May 18, 2006
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to...
November 15, 2000
Bitumen shingles with mineral and/or synthetic reinforcements
This European Standard applies to bitumen shingles, small discontinuous materials, intended to be laid as covering for the fabrication of pitched roofs. This standard applies only to bitumen shingles...
August 10, 1998
Bitumen shingles with mineral and/or synthetic reinforcements
This European Standard applies to bitumen shingles, small discontinuous materials, intended to be laid as covering for the fabrication of pitched roofs. This standard applies only to bitumen shingles...
Bitumen shingles with mineral and/or synthetic reinforcements – Product specification and test methods
This document specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling and...
DSF/FprEN 544
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling...
Advertisement