DS/EN 544

Bitumen shingles with mineral and/or synthetic reinforcements

inactive
Organization: DS
Publication Date: 15 November 2000
Status: inactive
Page Count: 22
ICS Code (Roofs): 91.060.20
scope:

This European Standard applies to bitumen shingles, small discontinuous materials, intended to be laid as covering for the fabrication of pitched roofs. This standard applies only to bitumen shingles with a mineral reinforcement, synthetic reinforcement or a mixture of the two. It specifies the properties, performance and test methods of the finished product prior to it being laid on the roof. Two classes of requirements are specified. The two classes have different requirements to glass reinforcement mass, tensile strength, sliding temperature and blistering temperature. - Class 1: Meeting all the European climatic requirements by its properties and performance. - Class 2: Meeting some of the European climatic requirements by its properties and performance.

Document History

September 14, 2011
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling...
February 26, 2007
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to...
May 18, 2006
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to...
DS/EN 544
November 15, 2000
Bitumen shingles with mineral and/or synthetic reinforcements
This European Standard applies to bitumen shingles, small discontinuous materials, intended to be laid as covering for the fabrication of pitched roofs. This standard applies only to bitumen shingles...
August 10, 1998
Bitumen shingles with mineral and/or synthetic reinforcements
This European Standard applies to bitumen shingles, small discontinuous materials, intended to be laid as covering for the fabrication of pitched roofs. This standard applies only to bitumen shingles...
Bitumen shingles with mineral and/or synthetic reinforcements – Product specification and test methods
This document specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling and...
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling...
Advertisement