DLA - DSCC-VID-V62/04689 REV B
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 8 December 2010 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents the general requirements of a high performance 8-bit parallel load shift register microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and -55°C to +125°C for device type 02.
Document History
December 11, 2020
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 8-bit parallel load shift register microcircuit, with an operating temperature range of -40°C to +125°C for device type...
DSCC-VID-V62/04689 REV B
December 8, 2010
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit parallel load shift register microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and...
June 16, 2004
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.