DLA - DSCC-VID-V62/04689 REV C

MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 11 December 2020
Status: active
Page Count: 12
scope:

Scope.

This drawing documents the general requirements of a high performance 8-bit parallel load shift register microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and -55°C to +125°C for device type 02.

Document History

DSCC-VID-V62/04689 REV C
December 11, 2020
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 8-bit parallel load shift register microcircuit, with an operating temperature range of -40°C to +125°C for device type...
December 8, 2010
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit parallel load shift register microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and...
June 16, 2004
MICROCIRCUIT, DIGITAL, 8-BIT PARALLEL LOAD SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement