DLA - DSCC-VID-V62/04648 REV B

MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 December 2010
Status: inactive
Page Count: 15
scope:

This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, and an operating temperature range of -55°C to +125°C for device types 04, 05, 06.

Document History

September 16, 2019
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, and an...
DSCC-VID-V62/04648 REV B
December 14, 2010
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, and an...
February 7, 2005
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of −40°C to +125°C for device types 01, 02, 03, and an...
February 11, 2004
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement