DLA - DSCC-VID-V62/04648 REV A
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 7 February 2005 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of −40°C to +125°C for device types 01, 02, 03, and an operating temperature range of −55°C to +125°C for device types 04, 05, 06.
Document History
September 16, 2019
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, and an...
December 14, 2010
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, and an...
DSCC-VID-V62/04648 REV A
February 7, 2005
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance voltage detector microcircuit, with an operating temperature range of −40°C to +125°C for device types 01, 02, 03, and an...
February 11, 2004
MICROCIRCUIT, LINEAR, VOLTAGE DETECTOR, MONOLITHIC SILICON
A description is not available for this item.