ASTM International - ASTM B399/B399M-04
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
| Organization: | ASTM International |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1.1 This specification covers concentric-lay-stran
Note 3
The aluminum alloy and temper designations conform to ANSI H35.1/H35.1[M]. Aluminum-alloy 6201 corresponds to Unified Numbering System alloy A96201 in accordance with Practice E 527.
1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.
abstract:
This specification covers concentric-lay-stran
Document History