DSF/prEN ISO 14405-2
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes (ISO/DIS 14405-2:2010)
| Organization: | DS |
| Status: | pending |
| Page Count: | 34 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This part of ISO 129 establishes the principles of indication and shortcomings of the context of plus/minus tolerances (± tolerances) in the field of mechanical engineering. General tolerances for dimensions shall be interpreted as ± tolerances. This part of ISO 129 covers indications and shortcomings related to linear as well as angular dimensions and identify the sub types of these dimensions. This part of ISO 129 also identifies the limitations of the use of dimensions and related tolerances in the field of mechanical engineering to avoid specification uncertainties. For general principles of dimensioning see ISO 129-1. The figures, as shown in this part of ISO 129, merely illustrates the text and are not intended to reflect actual usage. The figures are consequently simplified to indicate only the relevant principles.
Document History