DS/EN ISO 14405-2

Geometrical product specifications (GPS) – Dimensional tolerancing – Part 2: Dimensions other than linear sizes

inactive
Organization: DS
Publication Date: 16 December 2011
Status: inactive
Page Count: 38
ICS Code (Measuring instruments): 17.040.30
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of +/- tolerances on these dimensions causes.

Document History

January 28, 2019
Geometrical product specifications (GPS) – Dimensional tolerancing – Part 2: Dimensions other than linear or angular sizes (ISO 14405-2:2018)
This document illustrates the ambiguity caused by the use of dimensional specifications to control properties other than linear or angular size and the benefit of using geometrical specifications...
DS/EN ISO 14405-2
December 16, 2011
Geometrical product specifications (GPS) – Dimensional tolerancing – Part 2: Dimensions other than linear sizes
This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of +/- tolerances on these dimensions causes.
Geometrical product specifications (GPS) – Dimensional tolerancing – Part 2: Dimensions other than linear or angular sizes (ISO/FDIS 14405-2:2018)
This document illustrates the ambiguity caused by the use of dimensional specifications to control properties other than linear and angular size and the benefit of using geometrical specifications...
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes (ISO/DIS 14405-2:2010)
This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of ± tolerances on these dimensions causes. Both...
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes (ISO/DIS 14405-2:2010)
This part of ISO 129 establishes the principles of indication and shortcomings of the context of plus/minus tolerances (± tolerances) in the field of mechanical engineering. General tolerances for...
Advertisement