DOD - SMD 5962-09244

MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 16 December 2010
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 19, 2020
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 22, 2014
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 13, 2013
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 8, 2012
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-09244
December 16, 2010
MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement