ISO 28927-4

Hand-held portable power tools — Test methods for evaluation of vibration emission — Part 4: Straight grinders

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2010
Status: active
Page Count: 30
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of straight grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine fitted with a specified test wheel and run under no-load conditions.

This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means, intended for grinding and surface finishing using straight grinding wheels type 1, tapered wheels type 4 and cylindrical plugs, e.g. of type 16 (cylindrical plug, tapered cone), 18 (cylindrical plug, flat end), 18R (cylindrical plug, rounded end) and 19 (cylindrical plug, taper-roll shaped), for use on all kinds of materials. It is not applicable to grinders used with wire brushes, nor is it applicable to die grinders where the inserted tool is mounted in a collet.

NOTE 1 Typical machines covered by this part of ISO 28927.

It is intended that the results be used to compare different models of the same type of machine.

NOTE 2 To avoid confusion with the terms "power tool" and "inserted tool", "machine" is used hereinafter for the former.

Document History

July 1, 2017
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 4: Straight grinders AMENDMENT 1: Cupped wire brushes
A description is not available for this item.
ISO 28927-4
December 15, 2010
Hand-held portable power tools — Test methods for evaluation of vibration emission — Part 4: Straight grinders
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of straight grinders. It is a type-test procedure for establishing the magnitude...

References

Advertisement