ISO 3575
Continuous hot-dip zinc-coated carbon steel sheet of commercial and drawing qualities
| Organization: | ISO |
| Publication Date: | 15 January 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard applies to carbon steel sheet of commercial and drawing qualities coated by the continuous hot-dip zinc-coating process.
Zinc-coated sheet is suitable for applications where resistance to corrosion is of prime importance.
The steel sheet is produced in a number of qualities, coating mass, surface treatments and ordering conditions.
Zinc- and zinc-iron-alloy-coat
a) Condition A): steel ordered to satisfy mechanical property requirements.
b) Condition B): steel ordered to make an identified part.
This International Standard does not cover steels designated as structural quality, which are covered in ISO 4998[1].
Document History