JSA - JIS G 3302
Hot-dip zinc-coated steel sheet and strip
| Organization: | JSA |
| Publication Date: | 20 December 2022 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This Standard specifies requirements for hot-dip zinc-coated steel sheets (hereafter referred to as sheets), steel strips (hereafter referred to as coils), and corrugated steel sheets manufactured by processing sheets into the shapes and dimensions specified in JIS G 3316 (hereafter referred to as corrugated sheets).
NOTE 1 The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3575 : 2016 Continuous hot-dip zinc-coated and zinc-iron alloy-coated carbon steel sheet of commercial and drawing qualities
ISO 4998 : 2014 Continuous hot-dip zinc-coated and zinc-iron alloy-coated carbon steel sheet of structural quality (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
NOTE 2 A new standard specifying the requirements common to JIS G 3302, JIS G 3314, JIS G 3317, JIS G 3321 and JIS G 3323 is planned to be established at the next revision of this Standard (hereafter referred to as the new standard specifying common requirements).
Document History