JSA - JIS G 3302
Hot-dip zinc-coated steel sheet and strip
| Organization: | JSA |
| Publication Date: | 21 June 2010 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This Standard specifies the steel sheets and strips (hereafter referred to as "sheets and coils") and corrugated sheets manufactured by processing steel sheet into the shapes and dimensions specified in JIS G 3316, which are equally coated on both surfaces by hot-dip zinc coating process. The composition by mass fraction is 97 % or over zinc (provided that the aluminum content is usually 0.30 % or less).
NOTE : The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 3575 : 2005 Continuous hot-dip zinc-coated carbon steel sheet of commercial and drawing qualities
ISO 4998 : 2005 Continuous hot-dip zinc-coated carbon steel sheet of structural quality (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History