JSA - JIS G 3317

Hot-dip zinc-5 % aluminium alloy-coated steel sheet and strip

active, Most Current
Organization: JSA
Publication Date: 20 December 2022
Status: active
Page Count: 51
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This Standard specifies requirements for hot-dip zinc-5 % aluminium alloy-coated steel sheets (hereafter referred to as sheets), hot-dip zinc-5 % aluminium alloy-coated steel strips (hereafter referred to as coils), and corrugated steel sheets manufactured by processing sheets into the shapes and dimensions specified in JIS G 3316 (hereafter referred to as corrugated sheets).

NOTE 1 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 14788 : 2017 Steel sheet, zinc-5 % aluminium alloy-coated by the continuous hot-dip process, of commercial, drawing and structural qualities (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

NOTE 2 A new standard specifying the requirements common to JIS G 3302, JIS G 3314, JIS G 3317, JIS G 3321 and JIS G 3323 is planned to be established at the next revision of this Standard (hereafter referred to as the new standard specifying common requirements).

Document History

JIS G 3317
December 20, 2022
Hot-dip zinc-5 % aluminium alloy-coated steel sheet and strip
This Standard specifies requirements for hot-dip zinc-5 % aluminium alloy-coated steel sheets (hereafter referred to as sheets), hot-dip zinc-5 % aluminium alloy-coated steel strips (hereafter...
March 20, 2019
Hot-dip zinc-5 % aluminium alloy-coated steel sheet and strip
This Standard specifies requirements for hot-dip zinc-5 % aluminium alloy-coated steel sheet (hereafter referred to as sheets), steel strip (hereafter referred to as coils), and corrugated sheet...
June 20, 2017
Hot-dip zinc-5 % aluminium alloy-coated steel sheet and strip (Amendment 2)
A description is not available for this item.
April 20, 2012
Hot-dip zinc-Solo aluminium alloy-coated steel sheet and strip (Amendment 1)
A description is not available for this item.
June 21, 2010
Hot-dip zinc-5 % aluminium alloy-coated steel sheet and strip
This Standard specifies the steel sheets and strips (hereafter referred to as "sheets and coils") and corrugated sheets manufactured by processing steel sheets into the shape and dimensions specified...
September 20, 2007
Hot-dip zinc-5 % aluminium alloy-coated steel sheet and strip
A description is not available for this item.
March 20, 2005
Hot-Dip Zinc - 5 Percent Aluminium Alloy-Coated Steel Sheets and Coils
A description is not available for this item.
March 20, 2005
Hot-Dip Zinc - 5 Percent Aluminium Alloy-Coated Steel Sheets and Coils
A description is not available for this item.
January 1, 1994
Hot-Dip Zinc - 5 Percent Aluminium Alloy-Coated Steel Sheets and Coils
A description is not available for this item.

References

Advertisement