IEEE 21451-4

A Smart Transducer Interface for Sensors and Actuators—Mixed-Mode Communication Protocols and Transducer Electronic Data Sheet (TEDS) Formats

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 January 2010
Status: active
Page Count: 448
scope:

This standard defines the protocol and interface that allows analog transducers to communicate digital information with an IEEE 1451 object. It also defines the format of the Transducer TEDS. The Transducer TEDS is based on the IEEE 1451.2 ™ TEDS. The standard does not specify the transducer design, signal conditioning, or the specific use of the TEDS.

Purpose

An independent and openly defined standard for MMI and TEDS serves the following purposes:

- Provide interoperability, which enables plug-and-play capability

- Simplify the implementation of mixed-mode smart transducer systems

- Accelerate the emergence and acceptance of the MMI and TEDS

Document History

IEEE 21451-4
January 1, 2010
A Smart Transducer Interface for Sensors and Actuators—Mixed-Mode Communication Protocols and Transducer Electronic Data Sheet (TEDS) Formats
This standard defines the protocol and interface that allows analog transducers to communicate digital information with an IEEE 1451 object. It also defines the format of the Transducer TEDS. The...

References

Advertisement