ISO/IEC 30128
Information technology - Sensor networks - Generic Sensor Network Application Interface
| Organization: | ISO |
| Publication Date: | 15 November 2014 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies the interfaces between the application layers of service providers and sensor network gateways, which is Protocol A in interface 3, defined in ISO/IEC 29182-5.
This International Standard covers
- description of generic sensor network applications' operational requirements,
- description of sensor network capabilities, and
- mandatory and optional interfaces between the application layers of service providers and sensor network gateways
Document History