ASTM International - ASTM B609/B609M-99

Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for stranding into conductors or for solid single conductors, either bare or insulated. (Table 1).

1.2 The values stated in inch-pound units are the standard with the exception of resistivity. The SI equivalents of inch-pound units may be approximate.

Note 1-Prior to 1975, aluminum 1350 was designated as EC-aluminum.

Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E 527.

Document History

October 1, 2021
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
October 1, 2016
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
October 1, 2010
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or...
April 1, 2004
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
ASTM B609/B609M-99
April 10, 1999
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
Advertisement