CEN - EN ISO 7291

Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)

inactive
Organization: CEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 28
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for:

a) compressed gases up to 30 MPa1) (300 bar);

b) dissolved acetylene;

c) liquefied petroleum gases (LPG);

d) methylacetylene-propadiene-mixtures (MPS);

e) carbon dioxide (CO2).

It is not applicable to pressure regulators fitted directly to the gas cylinders, as defined in ISO 2503.

1) The value 30 MPa relates to maximum cylinder filling pressure at 15 °C.

Document History

November 1, 2010
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for: a) compressed gases up to 30 MPa1)...
EN ISO 7291
November 1, 2010
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for: a) compressed gases up to 30 MPa1)...
August 1, 2001
Gas Welding Equipment - Pressure Regulators for Manifold Systems Used in Welding, Cutting and Allied Processes up to 300 Bar
A description is not available for this item.

References

Advertisement