ISO 5171
Gas welding equipment — Pressure gauges used in welding, cutting and allied processes
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure.
It does not cover gauges for acetylene in acetylene-manufactur
Document History
ISO 5171
May 1, 2019
Gas welding equipment — Pressure gauges used in welding, cutting and allied processes
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also...
May 15, 2009
Gas welding equipment — Pressure gauges used in welding, cutting and allied processes
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...
July 15, 1995
Pressure Gauges Used in Welding, Cutting and Allied Processes
A description is not available for this item.