ISO 5171
Pressure Gauges Used in Welding, Cutting and Allied Processes
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Welding equipment): | 25.160.30 |
Document History
May 1, 2019
Gas welding equipment — Pressure gauges used in welding, cutting and allied processes
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also...
May 15, 2009
Gas welding equipment — Pressure gauges used in welding, cutting and allied processes
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...
ISO 5171
July 15, 1995
Pressure Gauges Used in Welding, Cutting and Allied Processes
A description is not available for this item.