ASME - B40.100

Pressure Gauges and Gauge Attachments

active, Most Current
Organization: ASME
Publication Date: 15 December 2022
Status: active
Page Count: 109
scope:

This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale.

It also includes the following attachments installed between the pressure source and gauge(s): diaphragm seals, snubbers, and pressure limiting valves.

This Standard does not include gauges of special configuration designed for specific applications, edge reading, deadweight or piston gauges, other gauges not using an elastic element to sense pressure, diaphragm actuated pressure instruments that employ mechanical linkages to transmit the applied pressure, other attachments such as siphons, electric contacts, and gauge isolation valves or other separation devices designed to protect the pressure element assembly.

Document History

B40.100
December 15, 2022
Pressure Gauges and Gauge Attachments
This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It also includes the...
November 20, 2013
Pressure Gauges and Gauge Attachments
This Standard (B40.1) is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale....
January 1, 2005
Pressure Gauges and Gauge Attachments
FOREWORD ASME Standards Committee B40 is comprised of a balanced cross section of pressure gauge users, manufacturers, and interested members representing governmental agencies, testing laboratories,...
December 31, 2001
Addenda to B40.100-1998 Pressure Gauges and Gauge Attachments
This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It does not...
January 1, 1998
Pressure Gauges and Gauge Attachments
A description is not available for this item.

References

Advertisement