ASME B40.100

Pressure Gauges and Gauge Attachments

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1998
Status: inactive
Page Count: 58

Document History

December 15, 2022
Pressure Gauges and Gauge Attachments
This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It also includes the...
November 20, 2013
Pressure Gauges and Gauge Attachments
This Standard (B40.1) is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale....
January 1, 2005
Pressure Gauges and Gauge Attachments
FOREWORD ASME Standards Committee B40 is comprised of a balanced cross section of pressure gauge users, manufacturers, and interested members representing governmental agencies, testing laboratories,...
December 31, 2001
Addenda to B40.100-1998 Pressure Gauges and Gauge Attachments
This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It does not...
ASME B40.100
January 1, 1998
Pressure Gauges and Gauge Attachments
A description is not available for this item.

References

Advertisement