ASME B40.100

Addenda to B40.100-1998 Pressure Gauges and Gauge Attachments

inactive
Buy Now
Organization: ASME
Publication Date: 31 December 2001
Status: inactive
Page Count: 74
scope:

This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale.

It does not include gauges of special configuration designed for specific applications, edge reading, dead-weight or piston gages, or any other gauges not utilizing an elastic element to sense pressure.

Document History

December 15, 2022
Pressure Gauges and Gauge Attachments
This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It also includes the...
November 20, 2013
Pressure Gauges and Gauge Attachments
This Standard (B40.1) is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale....
January 1, 2005
Pressure Gauges and Gauge Attachments
FOREWORD ASME Standards Committee B40 is comprised of a balanced cross section of pressure gauge users, manufacturers, and interested members representing governmental agencies, testing laboratories,...
ASME B40.100
December 31, 2001
Addenda to B40.100-1998 Pressure Gauges and Gauge Attachments
This Standard is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It does not...
January 1, 1998
Pressure Gauges and Gauge Attachments
A description is not available for this item.

References

Advertisement