DOD - SMD 5962-02503

MICROCIRCUIT, LINEAR, RADIATION HARDENED, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 October 2010
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2024
MICROCIRCUIT, LINEAR, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
December 12, 2019
MICROCIRCUIT, LINEAR, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
September 22, 2011
MICROCIRCUIT, LINEAR, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-02503
October 27, 2010
MICROCIRCUIT, LINEAR, RADIATION HARDENED, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 6, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 27, 2001
MICROCIRCUIT, LINEAR, RADIATION HARDENED, NEGATIVE LOW DROPOUT ADJUSTABLE VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement