ASTM International - ASTM A553/A553M-10

Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels.

1.2 Material under this specification is available in two types having different chemical composition as follows:

abstract:

This specification covers 8 and 9% nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. The materials shall be... View More

Document History

November 1, 2022
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7?%, 8?%, and 9 % Nickel
1.1 This specification2 covers 7?%, 8?%, and 9?% nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7, 8, and 9 % Nickel
1.1 This specification2 covers 7, 8, and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7, 8, and 9 % Nickel
1.1 This specification2 covers 7, 8, and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
October 1, 2014
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7, 8, and 9 % Nickel
1.1 This specification2 covers 7, 8, and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
ASTM A553/A553M-10
October 1, 2010
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
This specification covers 8 and 9% nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. The materials shall be...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material under...
January 1, 2000
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material under...
Advertisement