ASTM International - ASTM A553/A553M-95(2000)

Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels.

1.2 Material under this specification is available in two types having different chemical composition as follows:

TypeNominal Nickel Content, %
I 9
II8

1.3 Plates produced under this specification are subject to impact testing at -320oF [-195oC] for Type I, and -275oF [-170oC] for Type II or at such other temperatures as are agreed upon.

1.4 The maximum thickness of plates is limited only by the capacity of the material to meet the specified mechanical property requirements; however, current mill practice normally limits this material to 2 in. [50 mm] max.

1.5 This material is susceptible to magnetization. Use of magnets in handling after heat treatment should be avoided if residual magnetism would be detrimental to subsequent fabrication or service.

1.6 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 1, 2022
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7?%, 8?%, and 9 % Nickel
1.1 This specification2 covers 7?%, 8?%, and 9?% nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7, 8, and 9 % Nickel
1.1 This specification2 covers 7, 8, and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7, 8, and 9 % Nickel
1.1 This specification2 covers 7, 8, and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
October 1, 2014
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 7, 8, and 9 % Nickel
1.1 This specification2 covers 7, 8, and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material...
October 1, 2010
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
This specification covers 8 and 9% nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. The materials shall be...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material under...
ASTM A553/A553M-95(2000)
January 1, 2000
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. 1.2 Material under...
Advertisement