ASTM International - ASTM A553/A553M-10
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent Nickel
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers 8 and 9 % nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels.
1.2 Material under this specification is available in two types having different chemical composition as follows:
abstract:
This specification covers 8 and 9% nickel alloy steel plates for use in the water quenched and tempered condition intended for the fabrication of welded pressure vessels. The materials shall be... View More
Document History