GMW8752

Polyamide 6 - Mineral/Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2010
Status: inactive
Page Count: 4
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This specification describes material types of mineral/glass fiber reinforced polyamide 6 (nylon 6), which are used in injected form for molded components.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Typical Applications. Engine covers, air cleaner housings for high temperature applications.

Remarks. The classification into groups is according to the different ranges of mineral/glass fiber content.

Document History

October 1, 2020
Polyamide 6 – Mineral Filled/Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2015
Polyamide 6 - Mineral/Glass Fiber Reinforced, Heat Stabilized
Material Description. This specification describes material types of mineral/glass fiber reinforced Polyamide 6 (nylon 6), which are used in injected form for molded components. Symbols. The...
GMW8752
December 1, 2010
Polyamide 6 - Mineral/Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 20, 2003
Polyamide 6 - Mineral/Glass Fiber Reinforced
1 Scope This specification describes material types of mineral/ glass fiber reinforced polyamide 6 (nylon 6), which are used in injected or extruded form for molded components. 1.1 Material...

References

Advertisement