GMW8752
Polyamide 6 – Mineral Filled/Glass Fiber Reinforced, Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification describes material types of mineral filled/glass fiber reinforced Polyamide 6 (nylon 6), which are used in injected form for molded components.
Symbols.
The material abbreviations according to ISO 11469 are shown in Table 1.
Applicability.
Typical applications include engine covers, and air cleaner housings for high temperature applications.
Remarks.
The classification into groups is according to the different ranges of mineral/glass fiber content.
Document History