SNV - SN EN 60770-2

Transmitters for use in industrial-process control systems. Part 2: Methods for inspection and routine testing

active, Most Current
Organization: SNV
Publication Date: 1 January 2010
Status: active
Page Count: 15
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Metrology and measurement in general): 17.020
scope:

This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests details herein may be applied to transmitters which have other output signals, provided that due allowance is made for such differences.

For certain types of transmitters, where the sensor is an integral part, other specific IEC or ISO standards may need to be consulted (e.g. for chemical analyzers, flow-meters, etc.)

This standard is intended to provide technical methods for inspection and routine testing of transmitters, for instance, for acceptance tests or after repair. For a full evaluation, IEC 60770-1 shall be used.

Quantitative criteria for acceptable performance should be established by agreement between manufacturer and user.

By agreement the tests need not be carried out by an accredited laboratory.

Document History

SN EN 60770-2
January 1, 2010
Transmitters for use in industrial-process control systems. Part 2: Methods for inspection and routine testing
This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC...

References

Advertisement