MODUK - DEF STAN 61-21: SUPP 087
General Specification For Batteries Supplement 087 Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 40Ah (1 Hour Rate) NSN 6140-99-141-6680
inactive
| Organization: | MODUK |
| Publication Date: | 19 November 2010 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 40Ah (Minimum) Flooded Nickel Cadmium cell. It is essential that the cell be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.
Document History
February 14, 2017
General Specification for Batteries Supplement: 87 : Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 40Ah (1 Hour Rate) NSN 6140-99-141- 6680
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 40Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...
DEF STAN 61-21: SUPP 087
November 19, 2010
General Specification For Batteries Supplement 087 Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 40Ah (1 Hour Rate) NSN 6140-99-141-6680
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 40Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...