MODUK - DEF STAN 61-021: SUPP 87
General Specification for Batteries Supplement: 87 : Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 40Ah (1 Hour Rate) NSN 6140-99-141- 6680
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 14 February 2017 |
| Status: | active |
| Page Count: | 24 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 40Ah (Minimum) Flooded Nickel Cadmium cell. It is essential that the cell be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.
Document History
DEF STAN 61-021: SUPP 87
February 14, 2017
General Specification for Batteries Supplement: 87 : Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 40Ah (1 Hour Rate) NSN 6140-99-141- 6680
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 40Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...
November 19, 2010
General Specification For Batteries Supplement 087 Cell, Secondary, Aircraft Flooded Nickel-Cadmium 1.2V, 40Ah (1 Hour Rate) NSN 6140-99-141-6680
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 40Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...