CEN - EN 3687
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa/650 °C
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA92HT (A286), tensile strength class 1 100 MPa at room temperature. The maximum test temperature of the material is 650 °C.
Document History
December 1, 2010
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa/650 °C
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA2601 (A286), tensile strength class 1 100 MPa...
EN 3687
December 1, 2010
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa/650 °C
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA92HT (A286), tensile strength class 1 100 MPa...