CEN - EN 3687

Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa/650 °C

active, Most Current
Organization: CEN
Publication Date: 1 December 2010
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA2601 (A286), tensile strength class 1 100 MPa at room temperature. The maximum test temperature of the material is 650 °C.

Document History

EN 3687
December 1, 2010
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa/650 °C
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA2601 (A286), tensile strength class 1 100 MPa...
December 1, 2010
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa/650 °C
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA92HT (A286), tensile strength class 1 100 MPa...

References

Advertisement