JSA - JIS B 1117

Slotted set screws

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 September 2010
Status: active
Page Count: 17
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the characteristics of slotted set screws with thread sizes from M1.2 to M12 and of product grade A.

If other dimensions and product specifications are required, it is recommended that they should be selected from JIS B 0205-2, JIS B 0209-3, JIS B 1003, JIS B 1009, JIS B 1021, JIS B 1053 and JIS B 1054-3.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4766 : 1983 Slotted set screws with flat point

ISO 7434 : 1983 Slotted set screws with cone point

ISO 7435 : 1983 Slotted set screws with long dog point

ISO 7436 : 1983 Slotted set screws with cup point

(Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents in the corresponding International Standards and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 1117
September 21, 2010
Slotted set screws
This Standard specifies the characteristics of slotted set screws with thread sizes from M1.2 to M12 and of product grade A. If other dimensions and product specifications are required, it is...
November 1, 1995
Slotted set screws
A description is not available for this item.

References

Advertisement