CSA - CAN/CSA-C22.3 NO. 60826:10

Design criteria of overhead transmission lines

inactive
Organization: CSA
Publication Date: 1 December 2010
Status: inactive
Page Count: 368
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but can also be applied to lines with a lower nominal voltage.

This standard also provides a framework for the preparation of national standards dealing with overhead transmission lines, using reliability concepts and employing probabilistic or semi-probabilistic methods. These national standards will need to establish the local climatic data for the use and application of this standard, in addition to other data that are country specific.

Although the design criteria in this standard apply to new lines, many concepts can be used to address the reliability requirements for refurbishment and uprating of existing lines.

This standard does not cover the detailed design of line components such as towers, foundations, conductors or insulators.

Document History

January 1, 2019
Overhead transmission lines - Design criteria
General requirements, clearances, separations, and spacings of overhead lines are specified in CSA C22.3 No. 1.
January 1, 2019
Overhead transmission lines — Design criteria
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability-based design principles. These requirements apply to lines 45 kV and above, but...
CAN/CSA-C22.3 NO. 60826:10
December 1, 2010
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...
January 1, 2010
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...
October 1, 2006
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...

References

Advertisement