CSA C22.3 NO 60826
Overhead transmission lines - Design criteria
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 165 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
General requirements, clearances, separations, and spacings of overhead lines are specified in CSA C22.3 No. 1.
Document History
CSA C22.3 NO 60826
January 1, 2019
Overhead transmission lines - Design criteria
General requirements, clearances, separations, and spacings of overhead lines are specified in CSA C22.3 No. 1.
January 1, 2019
Overhead transmission lines — Design criteria
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability-based design principles. These requirements apply to lines 45 kV and above, but...
December 1, 2010
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...
January 1, 2010
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...
October 1, 2006
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...