SNV - SN EN ISO 8537

Sterile single-use syringes, with or without needle, for insulin

inactive
Organization: SNV
Publication Date: 1 November 2010
Status: inactive
Page Count: 34
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This International Standard specifies requirements and test methods for sterile syringes, with or without needles, solely for the injection of insulin. The syringes are single-use only, primarily for use in humans. It covers syringes for use with 40 units of insulin/ml (U-40) and 100 units of insulin/ml (U-100).

Sterile syringes specified in this International Standard are intended for use soon after filling as they are not suitable for containing insulin over extended periods of time.

Document History

October 1, 2016
Sterile single-use syringes, with or without needle, for insulin
A description is not available for this item.
SN EN ISO 8537
November 1, 2010
Sterile single-use syringes, with or without needle, for insulin
This International Standard specifies requirements and test methods for sterile syringes, with or without needles, solely for the injection of insulin. The syringes are single-use only, primarily for...

References

Advertisement