DS/EN 2133

Aerospace series – Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys

inactive
Organization: DS
Publication Date: 16 November 2010
Status: inactive
Page Count: 14
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) < or = 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does not exceed 235 °C.

Document History

December 7, 2020
Aerospace series – Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
DS/EN 2133
November 16, 2010
Aerospace series – Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) < or = 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
February 12, 1998
Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
This standard specifies the electrolytic cadmium plating of parts in steels of tensile strength Rm (max.) <= 1 450 MPa, copper, copper alloys and nickel alloys, the temperature in service of which...
Aerospace series – Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
This standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) <= 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does...
Advertisement