DS/EN 2133
Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
inactive
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This standard specifies the electrolytic cadmium plating of parts in steels of tensile strength Rm (max.) <= 1 450 MPa, copper, copper alloys and nickel alloys, the temperature in service of which does not exceed 235°C.
Document History
December 7, 2020
Aerospace series – Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
November 16, 2010
Aerospace series – Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) < or = 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
DS/EN 2133
February 12, 1998
Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
This standard specifies the electrolytic cadmium plating of parts in steels of tensile strength Rm (max.) <= 1 450 MPa, copper, copper alloys and nickel alloys, the temperature in service of which...
Aerospace series – Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys
This standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) <= 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does...