ISO 1100-2
Hydrometry - Measurement of liquid flow in open channels - Part 2: Determination of the stage-discharge relationship
| Organization: | ISO |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This part of ISO 1100 specifies methods of determining the stage-discharge relationship for a gauging station. A sufficient number of discharge measurements, complete with corresponding stage measurements, are required to define a stage-discharge relationship to the accuracy required by this part of ISO 1100.
Stable and unstable channels are considered, including brief
descriptions of the effects on the stage-discharge relationship of
shifting controls, variable backwater and hysteresis. Methods of
determining discharge for twin-gauge stations, ultrasonic
velocity-measurement
Document History