CSA - CAN/CSA-ISO/IEC 15693-3-10
Identification cards — Contactless integrated circuit cards — Vicinity cards — Part 3: Anticollision and transmission protocol
| Organization: | CSA |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 15693 specifies: ⎯ protocol and commands,
- other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device,
- methods to detect and communicate with one card among several cards ("anticollision"),
- optional means to ease and speed up the selection of one among several cards based on application criteria.
Document History